TE Connectivity Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity D38999/26WF35SN-LC

Description
DTS 66C 66#22D SKT PLUG
Request a Quote
Description
DTS 66C 66#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WF35SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D SKT PLUG

DTS 66C 66#22D SKT PLUG

Buy Now
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity - 71W8034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
71W8034
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity 71W8034
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WF35SN-LC 71W8034
Product Name Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details