TE Connectivity Circular Connector Assemblies D38999/26WF35PN

Description
66 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
66 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1143-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1143-ND
Circular Connector Assemblies 1508-1143-ND
66 Position Circular Connector Plug, Male Pins Crimp

66 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Deutsch D38999/26WF35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D PIN PLUG

DTS 66C 66#22D PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26WF35PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26WF35PN
Connectors Mil-Qualified, Circular Body, All D38999/26WF35PN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity - 71W8023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
71W8023
Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity 71W8023
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1143-ND Deutsch D38999/26WF35PN D38999/26WF35PN 71W8023
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector, Plug, 19-35, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details