TE Connectivity Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WF35HA

Description
DTS 66C 66#22D PIN PLUG
Request a Quote
Description
DTS 66C 66#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WF35HA - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D PIN PLUG

DTS 66C 66#22D PIN PLUG

Buy Now
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6576
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6576
CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WF35HA 03X6576
Product Name Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details