TE Connectivity Circular, Plug, Size 17, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity D38999/26WE99SA-LC

Description
DTS 23C 21#20 2#16 SKT PLUG
Request a Quote
Description
DTS 23C 21#20 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WE99SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 SKT PLUG

DTS 23C 21#20 2#16 SKT PLUG

Buy Now
Circular, Plug, Size 17, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 89W8101 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
89W8101
Circular, Plug, Size 17, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 89W8101
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WE99SA-LC 89W8101
Product Name Circular, Plug, Size 17, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details