TE Connectivity DEUTSCH D38999/26WE99BA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 23 Contacts D38999/26WE99BA

Description
DTS 23C 21#20 2#16 SKT PLUG
Request a Quote
Description
DTS 23C 21#20 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WE99BA - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 SKT PLUG

DTS 23C 21#20 2#16 SKT PLUG

Buy Now
DEUTSCH D38999/26WE99BA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 23 Contacts - 785-D38999/26WE99BA - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/26WE99BA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 23 Contacts
785-D38999/26WE99BA
DEUTSCH D38999/26WE99BA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 23 Contacts 785-D38999/26WE99BA
DEUTSCH D38999/26WE99BA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 23 Contacts

DEUTSCH D38999/26WE99BA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 23 Contacts

Supplier's Site
Circular, Plug, Size 17, 23Pos, Socket; Military Specification Deutsch - Te Connectivity - 89W8065 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Socket; Military Specification Deutsch - Te Connectivity
89W8065
Circular, Plug, Size 17, 23Pos, Socket; Military Specification Deutsch - Te Connectivity 89W8065
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WE99BA 785-D38999/26WE99BA 89W8065
Product Name DEUTSCH D38999/26WE99BA Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 23 Contacts Circular, Plug, Size 17, 23Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-PS1T24-14X-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details