TE Connectivity Circular Connector, Plug, 8 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WE8PE

Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6503
Circular Connector, Plug, 8 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6503
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X6503
Product Name Circular Connector, Plug, 8 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers