TE Connectivity Circular Connector Assemblies D38999/26WE6PN

Description
DTS 6C 6#12 PIN PLUG
Request a Quote Datasheet
Description
DTS 6C 6#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WE6PN - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#12 PIN PLUG

DTS 6C 6#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 1508-1127-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1127-ND
Circular Connector Assemblies 1508-1127-ND
6 Position Circular Connector Plug, Male Pins Crimp

6 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity - 08X9651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
08X9651
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity 08X9651
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WE6PN 1508-1127-ND 08X9651
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data