TE Connectivity Circular, Plug, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity D38999/26WE6JE

Description
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity - 89W8047 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
89W8047
Circular, Plug, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity 89W8047
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W8047
Product Name Circular, Plug, Size 17, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANL1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details