TE Connectivity Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WE6AN

Description
DTS 6C 6#12 PIN PLUG
Request a Quote
Description
DTS 6C 6#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WE6AN - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#12 PIN PLUG

DTS 6C 6#12 PIN PLUG

Buy Now
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity - 08X9648 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
08X9648
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity 08X9648
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WE6AN 08X9648
Product Name Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details