TE Connectivity Circular Connector Assemblies D38999/26WE35SN

Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1123-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1123-ND
Circular Connector Assemblies 1508-1123-ND
55 Position Circular Connector Plug, Female Sockets Crimp

55 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Deutsch D38999/26WE35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT PLUG

DTS 55C 55#22D SKT PLUG

Buy Now
Circular, Plug, Size 17, 55Pos, Socket; Military Specification Deutsch - Te Connectivity - 89W8034 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 55Pos, Socket; Military Specification Deutsch - Te Connectivity
89W8034
Circular, Plug, Size 17, 55Pos, Socket; Military Specification Deutsch - Te Connectivity 89W8034
CIRCULAR, PLUG, SIZE 17, 55POS, SOCKET; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 55POS, SOCKET; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1123-ND Deutsch D38999/26WE35SN 89W8034
Product Name Circular Connector Assemblies Circular, Plug, Size 17, 55Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers