TE Connectivity Circular, Plug, Size 17, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity D38999/26WE35PA-LC

Description
DTS 55C 55#22D PIN PLUG
Request a Quote
Description
DTS 55C 55#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WE35PA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN PLUG

DTS 55C 55#22D PIN PLUG

Buy Now
Circular, Plug, Size 17, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 89W8016 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
89W8016
Circular, Plug, Size 17, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 89W8016
CIRCULAR, PLUG, SIZE 17, 55POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 55POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WE35PA-LC 89W8016
Product Name Circular, Plug, Size 17, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details