TE Connectivity Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity D38999/26WE35BB

Description
DTS 55C 55#22D SKT PLUG
Request a Quote
Description
DTS 55C 55#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WE35BB - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT PLUG

DTS 55C 55#22D SKT PLUG

Buy Now
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity - 89W8001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity
89W8001
Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity 89W8001
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WE35BB 89W8001
Product Name Circular Connector, Plug, 17-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers