TE Connectivity Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity D38999/26WE26HB

Description
DTS 26C 26#20 PIN PLUG
Request a Quote
Description
DTS 26C 26#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WE26HB - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN PLUG

DTS 26C 26#20 PIN PLUG

Buy Now
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity - 89W7957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
89W7957
Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity 89W7957
CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-26, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WE26HB 89W7957
Product Name Circular Connector, Plug, 17-26, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers