TE Connectivity Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity D38999/26WD5JN

Description
DTS 5C 5#16 SKT PLUG
Request a Quote
Description
DTS 5C 5#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WD5JN - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#16 SKT PLUG

DTS 5C 5#16 SKT PLUG

Buy Now
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity - 03X6417 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity
03X6417
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity 03X6417
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WD5JN 03X6417
Product Name Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC5(DIN Fine-fit Connectors)   - XC5B-322P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details