TE Connectivity Circular Connector Assemblies D38999/26WD35SN

Description
37 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1116-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1116-ND
Circular Connector Assemblies 1508-1116-ND
37 Position Circular Connector Plug, Female Sockets Crimp

37 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Deutsch D38999/26WD35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 37C 37#22D SKT PLUG

DTS 37C 37#22D SKT PLUG

Buy Now
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity - 03X6399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity
03X6399
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity 03X6399
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Te Connectivity - 79AH1665 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Te Connectivity
79AH1665
Conn D38999 Circ Skt 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Te Connectivity 79AH1665
CONN D38999 CIRC SKT 37 POS CRMP ST CBL MNT 37TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 37 POS CRMP ST CBL MNT 37TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1116-ND Deutsch D38999/26WD35SN 03X6399 79AH1665
Product Name Circular Connector Assemblies Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Skt 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers