TE Connectivity Circular Connector Assemblies D38999/26WD35PN

Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1110-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1110-ND
Circular Connector Assemblies 1508-1110-ND
37 Position Circular Connector Plug, Male Pins Crimp

37 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Deutsch D38999/26WD35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 37C 37#22D PIN PLUG

DTS 37C 37#22D PIN PLUG

Buy Now
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity - 95T8764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity
95T8764
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity 95T8764
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Te Connectivity - 79AH1663 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Te Connectivity
79AH1663
Conn D38999 Circ Pin 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Te Connectivity 79AH1663
CONN D38999 CIRC PIN 37 POS CRMP ST CBL MNT 37TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 37 POS CRMP ST CBL MNT 37TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1110-ND Deutsch D38999/26WD35PN 95T8764 79AH1663
Product Name Circular Connector Assemblies Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Pin 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details