TE Connectivity Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WD35AA

Description
DTS 37C 37#22D PIN PLUG
Request a Quote
Description
DTS 37C 37#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WD35AA - PEI-Genesis
Philadelphia, PA, United States
DTS 37C 37#22D PIN PLUG

DTS 37C 37#22D PIN PLUG

Buy Now
Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6340
Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6340
CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WD35AA 03X6340
Product Name Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details