TE Connectivity Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity D38999/26WD18PN

Description
DTS 18C 18#20 PIN PLUG
Request a Quote
Description
DTS 18C 18#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WD18PN - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 PIN PLUG

DTS 18C 18#20 PIN PLUG

Buy Now
Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity - 71W7816 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity
71W7816
Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity 71W7816
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt 18Term Rohs Compliant Deutsch - Te Connectivity - 81AC8179 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt 18Term Rohs Compliant Deutsch - Te Connectivity
81AC8179
Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt 18Term Rohs Compliant Deutsch - Te Connectivity 81AC8179
CONN D38999 CIRC PIN 18 POS CRMP ST CBL MNT 18TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 18 POS CRMP ST CBL MNT 18TERM ROHS COMPLIANT: NO

Supplier's Site
Plug Assy Deutsch - Te Connectivity - 43AJ8371 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy Deutsch - Te Connectivity
43AJ8371
Plug Assy Deutsch - Te Connectivity 43AJ8371
PLUG ASSY

PLUG ASSY

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WD18PN 71W7816 81AC8179
Product Name Circular Connector, Plug, 15-18, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Pin 18 Pos Crmp St Cbl Mnt 18Term Rohs Compliant Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers