TE Connectivity Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity D38999/26WC98BC

Description
DTS 10C 10#20 SKT PLUG
Request a Quote
Description
DTS 10C 10#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WC98BC - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 SKT PLUG

DTS 10C 10#20 SKT PLUG

Buy Now
Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity - 71W7735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity
71W7735
Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity 71W7735
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WC98BC 71W7735
Product Name Circular Connector, Plug, 13-98, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers