TE Connectivity Circular Connector Assemblies D38999/26WC8PN

Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1162-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1162-ND
Circular Connector Assemblies 1508-1162-ND
8 Position Circular Connector Plug, Male Pins Crimp

8 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Deutsch D38999/26WC8PN - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 PIN PLUG

DTS 8C 8#20 PIN PLUG

Buy Now
Conn D38999 Circ Pin 8 Pos Crmp St Cbl Mnt 8Term Rohs Compliant Deutsch - Te Connectivity - 29AC4959 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 8 Pos Crmp St Cbl Mnt 8Term Rohs Compliant Deutsch - Te Connectivity
29AC4959
Conn D38999 Circ Pin 8 Pos Crmp St Cbl Mnt 8Term Rohs Compliant Deutsch - Te Connectivity 29AC4959
CONN D38999 CIRC PIN 8 POS CRMP ST CBL MNT 8TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 8 POS CRMP ST CBL MNT 8TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Connector, Plug, 13-8, Cable; Military Specification Deutsch - Te Connectivity - 09X1575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-8, Cable; Military Specification Deutsch - Te Connectivity
09X1575
Circular Connector, Plug, 13-8, Cable; Military Specification Deutsch - Te Connectivity 09X1575
CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-8, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1162-ND Deutsch D38999/26WC8PN 29AC4959 09X1575
Product Name Circular Connector Assemblies Conn D38999 Circ Pin 8 Pos Crmp St Cbl Mnt 8Term Rohs Compliant Deutsch - Te Connectivity Circular Connector, Plug, 13-8, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details