TE Connectivity Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity D38999/26WC4SN

Description
DTS 4C 4#16 SKT PLUG
Request a Quote Datasheet
Description
DTS 4C 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WC4SN - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT PLUG

DTS 4C 4#16 SKT PLUG

Buy Now
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity - 09X1574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity
09X1574
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity 09X1574
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Skt 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Deutsch - Te Connectivity - 29AC4958 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Deutsch - Te Connectivity
29AC4958
Conn D38999 Circ Skt 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Deutsch - Te Connectivity 29AC4958
CONN D38999 CIRC SKT 4 POS CRMP ST CBL MNT 4TERM ROHS COMPLIANT: NO

CONN D38999 CIRC SKT 4 POS CRMP ST CBL MNT 4TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WC4SN 09X1574 29AC4958
Product Name Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Skt 4 Pos Crmp St Cbl Mnt 4Term Rohs Compliant Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers