TE Connectivity Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity D38999/26WC4BN

Description
DTS 4C 4#16 SKT PLUG
Request a Quote
Description
DTS 4C 4#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WC4BN - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 SKT PLUG

DTS 4C 4#16 SKT PLUG

Buy Now
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity - 17X6065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity
17X6065
Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity 17X6065
CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-4, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WC4BN 17X6065
Product Name Circular Connector, Plug, 13-4, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers