TE Connectivity Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity D38999/26WB5PN

Description
DTS 5C 5#20 PIN PLUG
Request a Quote Datasheet
Description
DTS 5C 5#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WB5PN - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#20 PIN PLUG

DTS 5C 5#20 PIN PLUG

Buy Now
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity - 71W7569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity
71W7569
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity 71W7569
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 5 Pos Crmp St Cbl Mnt 5Term Rohs Compliant Deutsch - Te Connectivity - 29AC4956 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 5 Pos Crmp St Cbl Mnt 5Term Rohs Compliant Deutsch - Te Connectivity
29AC4956
Conn D38999 Circ Pin 5 Pos Crmp St Cbl Mnt 5Term Rohs Compliant Deutsch - Te Connectivity 29AC4956
CONN D38999 CIRC PIN 5 POS CRMP ST CBL MNT 5TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 5 POS CRMP ST CBL MNT 5TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WB5PN 71W7569 29AC4956
Product Name Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Pin 5 Pos Crmp St Cbl Mnt 5Term Rohs Compliant Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Fluid connector set - SASA-FW-A-32-TN12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details