TE Connectivity Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity D38999/26WB5JD-LC

Description
DTS 5C 5#20 SKT PLUG
Request a Quote
Description
DTS 5C 5#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WB5JD-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#20 SKT PLUG

DTS 5C 5#20 SKT PLUG

Buy Now
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity - 71W7554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity
71W7554
Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity 71W7554
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WB5JD-LC 71W7554
Product Name Circular Connector, Plug, 11-5, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers