TE Connectivity Circular Connector Assemblies D38999/26WB35SN

Description
13 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
13 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1129-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1129-ND
Circular Connector Assemblies 1508-1129-ND
13 Position Circular Connector Plug, Female Sockets Crimp

13 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Deutsch D38999/26WB35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D SKT PLUG

DTS 13C 13#22D SKT PLUG

Buy Now
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity - 09X1563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity
09X1563
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity 09X1563
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1129-ND Deutsch D38999/26WB35SN 09X1563
Product Name Circular Connector Assemblies Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products