TE Connectivity Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity D38999/26WB35PB

Description
DTS 13C 13#22D PIN PLUG
Request a Quote
Description
DTS 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WB35PB - PEI-Genesis
Philadelphia, PA, United States
DTS 13C 13#22D PIN PLUG

DTS 13C 13#22D PIN PLUG

Buy Now
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity - 07X8505 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity
07X8505
Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity 07X8505
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WB35PB 07X8505
Product Name Circular Connector, Plug, 11-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details