TE Connectivity Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WB2HB-LC

Description
DTS 2C 2#16 PIN PLUG
Request a Quote
Description
DTS 2C 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WB2HB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 2C 2#16 PIN PLUG

DTS 2C 2#16 PIN PLUG

Buy Now
Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X8460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity
07X8460
Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity 07X8460
CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 2 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WB2HB-LC 07X8460
Product Name Circular Connector, Plug, 2 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details