TE Connectivity Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity D38999/26WB2BD

Description
DTS 2C 2#16 SKT PLUG
Request a Quote
Description
DTS 2C 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WB2BD - PEI-Genesis
Philadelphia, PA, United States
DTS 2C 2#16 SKT PLUG

DTS 2C 2#16 SKT PLUG

Buy Now
Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity - 71W7496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity
71W7496
Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity 71W7496
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site
DEUTSCH D38999/26WB2BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 2 Contacts - 795-D38999/26WB2BD - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/26WB2BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 2 Contacts
795-D38999/26WB2BD
DEUTSCH D38999/26WB2BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 2 Contacts 795-D38999/26WB2BD
DEUTSCH D38999/26WB2BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 2 Contacts

DEUTSCH D38999/26WB2BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 2 Contacts

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WB2BD 71W7496 795-D38999/26WB2BD
Product Name Circular Connector, Plug, 11-2, Cable; Military Specification Deutsch - Te Connectivity DEUTSCH D38999/26WB2BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 2 Contacts
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details