TE Connectivity
Dts 11C 11#12 Pin Plug Deutsch - Te Connectivity
D38999/26TG11HN
Description
DTS 11C 11#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 11C 11#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 11C 11#12 Pin Plug Deutsch - Te Connectivity
10AC1603
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/26TG11HN |
10AC1603 |
|
Product Name
|
|
Dts 11C 11#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details