TE Connectivity Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity D38999/26MJ4JB-LC

Description
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity - 71W7420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity
71W7420
Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity 71W7420
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W7420
Product Name Circular Connector, Plug, 25-4, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MRB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers