D38999/26MJ37PC -- ACT 37C 37#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 37C 37#16 Pin Plug Deutsch - Te Connectivity
D38999/26MJ37PC
Description
ACT 37C 37#16 PIN PLUG
Description
ACT 37C 37#16 PIN PLUG
Suppliers
Act 37C 37#16 Pin Plug Deutsch - Te Connectivity
10AC1155
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC1155 |
|
Product Name
|
Act 37C 37#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details