D38999/26MJ37PA-LC -- ACT 37C 37#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 37C 37#16 Pin Plug Deutsch - Te Connectivity
D38999/26MJ37PA-LC
Description
ACT 37C 37#16 PIN PLUG
Description
ACT 37C 37#16 PIN PLUG
Suppliers
Act 37C 37#16 Pin Plug Deutsch - Te Connectivity
10AC1154
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC1154 |
|
Product Name
|
Act 37C 37#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details