TE Connectivity Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity D38999/26MJ24SB

Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity - 71W7389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity
71W7389
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity 71W7389
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W7389
Product Name Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers