D38999/26MJ19PB-LC -- ACT 19C 19#12 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 19C 19#12 Pin Plug Deutsch - Te Connectivity
D38999/26MJ19PB-LC
Description
ACT 19C 19#12 PIN PLUG
Description
ACT 19C 19#12 PIN PLUG
Suppliers
Act 19C 19#12 Pin Plug Deutsch - Te Connectivity
10AC1014
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC1014 |
|
Product Name
|
Act 19C 19#12 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details