D38999/26MH53PB -- ACT 53C 53#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 53C 53#20 Pin Plug Deutsch - Te Connectivity
D38999/26MH53PB
Description
ACT 53C 53#20 PIN PLUG
Description
ACT 53C 53#20 PIN PLUG
Suppliers
Act 53C 53#20 Pin Plug Deutsch - Te Connectivity
53AC9046
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC9046 |
|
Product Name
|
Act 53C 53#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers