TE Connectivity Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26MG35BN

Description
CIRCULAR CONNECTOR, PLUG, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W7289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity
71W7289
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity 71W7289
CIRCULAR CONNECTOR, PLUG, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W7289
Product Name Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers