TE Connectivity Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26MF35BB

Description
CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W7254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity
71W7254
Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity 71W7254
CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W7254
Product Name Circular Connector, Plug, 66 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers