TE Connectivity Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26MF11BC

Description
CIRCULAR CONNECTOR, PLUG, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W7199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity
71W7199
Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity 71W7199
CIRCULAR CONNECTOR, PLUG, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W7199
Product Name Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details