TE Connectivity Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26ME99AN

Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W7156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity
71W7156
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity 71W7156
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W7156
Product Name Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details