D38999/26ME8PB-LC -- ACT 8C 8#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity
D38999/26ME8PB-LC
Description
ACT 8C 8#16 PIN PLUG
Description
ACT 8C 8#16 PIN PLUG
Suppliers
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity
10AC0986
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC0986 |
|
Product Name
|
Act 8C 8#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers