D38999/26MC4PN -- ACT 4C 4#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 4C 4#16 Pin Plug Deutsch - Te Connectivity
D38999/26MC4PN
Description
ACT 4C 4#16 PIN PLUG
Description
ACT 4C 4#16 PIN PLUG
Suppliers
Act 4C 4#16 Pin Plug Deutsch - Te Connectivity
10AC0803
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC0803 |
|
Product Name
|
Act 4C 4#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details