TE Connectivity Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26MB99SN

Description
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W6940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity
71W6940
Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity 71W6940
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W6940
Product Name Circular Connector, Plug, 7 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details