TE Connectivity Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26MB98HC

Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W6903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
71W6903
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity 71W6903
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W6903
Product Name Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details