D38999/26MB2AB -- ACT 2C 2#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity
D38999/26MB2AB
Description
ACT 2C 2#16 PIN PLUG
Description
ACT 2C 2#16 PIN PLUG
Suppliers
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity
10AC0654
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC0654 |
|
Product Name
|
Act 2C 2#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details