TE Connectivity Circular Connector, Plug, 6Pos, Cable; Military Specification Deutsch - Te Connectivity D38999/26MA35SN

Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6Pos, Cable; Military Specification Deutsch - Te Connectivity - 10AC0622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Military Specification Deutsch - Te Connectivity
10AC0622
Circular Connector, Plug, 6Pos, Cable; Military Specification Deutsch - Te Connectivity 10AC0622
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn D38999 Circ Crmp Te Connectivity - 79AH1628 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Crmp Te Connectivity
79AH1628
Conn D38999 Circ Crmp Te Connectivity 79AH1628
CONN D38999 CIRC CRMP

CONN D38999 CIRC CRMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10AC0622 79AH1628
Product Name Circular Connector, Plug, 6Pos, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Crmp Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers