TE Connectivity Circular Connector, Plug, 29 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26JJ29PN

Description
CIRCULAR CONNECTOR, PLUG, 29 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 29 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 29 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W6811 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 29 Position, Cable; Military Specification Deutsch - Te Connectivity
71W6811
Circular Connector, Plug, 29 Position, Cable; Military Specification Deutsch - Te Connectivity 71W6811
CIRCULAR CONNECTOR, PLUG, 29 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 29 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W6811
Product Name Circular Connector, Plug, 29 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 3246445 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details