D38999/26JG11PB -- ACT 11C 11#12 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity
D38999/26JG11PB
Description
ACT 11C 11#12 PIN PLUG
Description
ACT 11C 11#12 PIN PLUG
Suppliers
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity
53AC8767
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC8767 |
|
Product Name
|
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers