D38999/26JG11HA-LC -- ACT 11C 11#12 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity
D38999/26JG11HA-LC
Description
ACT 11C 11#12 PIN PLUG
Description
ACT 11C 11#12 PIN PLUG
Suppliers
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity
53AC8758
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC8758 |
|
Product Name
|
Act 11C 11#12 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details