TE Connectivity Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26JE99AN

Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W6570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity
71W6570
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity 71W6570
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W6570
Product Name Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details