D38999/26JC4PB -- ACT 4C 4#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 4C 4#16 Pin Plug Deutsch - Te Connectivity
D38999/26JC4PB
Description
ACT 4C 4#16 PIN PLUG
Description
ACT 4C 4#16 PIN PLUG
Suppliers
Act 4C 4#16 Pin Plug Deutsch - Te Connectivity
10AC0256
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC0256 |
|
Product Name
|
Act 4C 4#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details